Radial O-Ring Feedthroughs
Featured Product from Douglas Electrical Components
Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O-rings are compressed between the housing and the mating interface, forming a tight seal that prevents the escape or ingress of gases and liquids.
One of the primary advantages of radial O-ring designs is their ease of installation. Unlike threaded connections that often require specialized tools and additional sealing methods, O-ring feedthroughs can be quickly installed and secured using retention features such as snap rings or nuts. This simplifies assembly and maintenance, reducing labor time and overall system complexity.
Douglas Electrical Components enhances this design with extensive customization options. Multiple O-rings can be incorporated to provide redundant sealing for increased reliability, especially in high-pressure or critical applications. Both the housing and O-ring materials can be tailored to ensure compatibility with specific gases, liquids, and operating environments, while also supporting elevated pressure ratings.
The compact profile of radial O-ring feedthroughs enables high conductor density within a smaller footprint, helping reduce the total number of penetrations required in a system. These feedthroughs support a wide range of electrical connections—including wires, cables, connectors, and even circuit-based interfaces—making them suitable for diverse industries and applications.
With performance capabilities reaching pressures up to 15,000 psi, leak rates below 1×10?? cc He/sec, and high-voltage ratings exceeding 30kV DC, radial O-ring feedthroughs deliver reliable sealing across demanding conditions. Their combination of simplicity, flexibility, and performance makes them a practical, lightweight, and cost-effective solution for both OEM designs and field installations.