Cryogenic Feedthroughs

Featured Product from Douglas Electrical Components

More Info Email Supplier Request a Quote

Cryogenic feedthroughs are essential for transmitting power and signals in extreme low-temperature environments, often below -100°C. Designed to maintain reliable electrical connections in applications such as sensors, processors, and communication systems, they play a critical role in ensuring performance in both scientific and industrial cryogenic systems.

Douglas Electrical Components manufactures custom hermetic feedthroughs built to withstand these demanding conditions. Using specialized epoxy sealing, our designs provide high-density electrical connections while minimizing potential leak paths. Each solution is tested under rigorous pressure and temperature cycles, including performance validation at temperatures as low as -320°F and pressures up to 300 PSI.

With fully customizable housings and flanges, our cryogenic feedthroughs integrate seamlessly into existing systems. Engineered for flexibility, durability, and long-term reliability, they support complex signal and power requirements in even the most extreme environments.