Polyimide Resin for High-Wear Applications

Featured Product from Duvelco Limited

More Info Email Supplier Request a Quote

Ducoya G021 is a PMDA-ODA high-performance polyimide with 15% graphite encapsulated into the polymer. This combination is optimised for low wear and low friction tribological applications.

This high-performance formula with exceptionally low wear and low friction qualities has been specifically designed to withstand even the most challenging environments, including unlubricated and/or boundary-lubricated conditions over a wide temperature range from near absolute zero to over 400°C continuous operation in a favorable chemical environment such as hydrogen, methane or a wide range of solvents and other thermally stable molecules.

Learn more.

Request to access our knowledge centre to unlock the full potential of this new material, access material data cards for FEA, and complete technical information.