EA Programmable DC Electronic Loads
Featured Product from EA Elektro-Automatik Inc.
EA Programmable DC Electronic Loads
Conventional and regenerative loads
Available in conventional and regenerative, DC electronic loads from EA Elektro-Automatik boast high power density and premium features not found on typical loads. Offering input power ratings up to 15kW in 3U or 30kW in 4U chassis with max 2000 VDC. Easily parallel operation for almost 1.92MW of power. Regenerative ELRs reduce heat, noise and HVAC costs. All of EA’s DC power supplies and DC electronic loads feature true Autoranging which automatically offers increased current at lower voltages. EA’s loads come in desktop, tower-style or 19 “rack-mount.
The EL / R series features 5 “TFT touch panel display for intuitive control, setup and programming. The intelligent interface allows you to configure test routines and program the unit quickly without the need for extensive manual review.
DC electronic loads come standard with an arbitrary waveform function generator, swappable digital interface control and built-in test routines for battery test, photovoltaic simulation and MPP tracking, to name a few.
Follow us on:
Leading-edge power electronics with a wide application spectrum
Technological excellence
The EA Elektro-Automatik Group is Europe’s leading supplier in the area of power electronics for R & D and industrial application. At the headquarter in Germany in the industrial centre of North Rhine Westphalia more than 350 qualified associates, in a facility of 19000 m², research, develop and manufacture high-tech equipment for laboratory power supply, high power mains adaptors and electronic loads with or without power feedback.