New Industrial Series 60 kW DC Power Supplies
Featured Product from EA Elektro-Automatik Inc.
Conventional, Bidirectional and Regenerative
Powerful Performance
- 6U Power with 60 kW including 21 models
- 4U Power with 30 kW including 29 models
- Large selection of 48 models for special applications
- A 19“ rack with 42U for a system with 300 kW
- One unit with up to 13 racks with 64 units of 60 kW each
- For high power applications up to 3.84 MW
- Fewer units for a high power system
- Less rack space required
- Less operating costs
The single units with new 6U power:
- Programmable power units
EA-PU 10000 4U/6U - Programmable bidirectional power units
EA-PUB 10000 4U/6U - Regenerative electronic power unit loads
EA-PUL 10000 4U/6U
The rack power with up to 300 kW:
- Operation of one 19″ rack with 42U for a system with 300 kW on only 0.6 m2 floor space
- Operation of up to 13 racks with a maximum of 64 units of 60kW each as one unit
- For high power applications up to 3.84 MW
- Parallel operation of 10000 Series units of all power ratings
- Configure high-performance systems with fewer devices
- Saving critical rack space
- More power in a small footprint
Follow us on:
Watch>>EA Elektro-Automatik
Power Electronics “made in Germany
EA Elektro-Automatik GmbH & Co. KG is Germany’s leading manufacturer of laboratory power supply, high-performance power supplies and electronic loads. In 1974 Helmut Nolden founded the company with the vision to develop highly qualified power supply systems for all applications.
More Featured Products