204.8kHz Portable 64CH Analyzer MI-7208
Featured Product from ECON Technologies Co.,Ltd
In modern engineering environments, accurate and reliable data acquisition is critical for diagnosing structural behavior, identifying faults, and ensuring product durability. However, engineers often face challenges such as bulky equipment, limited channel scalability, and high background noise—especially in field testing scenarios.
The MI-7208 Dynamic Signal Analyzer is purpose-built to overcome these limitations, combining portability, precision, and flexibility into a single powerful solution.
High-Precision Data Acquisition for Demanding Tests
- Up to 204.8 kHz sampling rate per channel ensures accurate capture of high-frequency signals
- Low self-noise design improves measurement reliability in sensitive vibration and acoustic testing
- Integrated high-accuracy signal output channels for excitation and simulation tasks
Scalable Architecture for Complex Systems
- 8-channel standalone unit, expandable up to 64 channels via synchronization
- Ideal for multi-point structural testing and large-scale measurement setups
- Seamless system expansion without compromising synchronization accuracy
Engineered for Field Efficiency
- Compact and lightweight (only 1.85 kg) for easy transport
- Low power consumption (15W) with optional fanless silent operation
- Supports DC power supply and portable battery options, perfect for on-site testing
Flexible Data Handling & Connectivity
- Optional built-in SSD storage for independent data recording
- Gigabit Ethernet interface enables long-distance, high-speed data transmission
- Dedicated RPM measurement channel for rotating machinery analysis
Streamlined Workflow for Engineers
- Supports customized test report generation in Word and PDF formats
- Simplifies post-processing and improves reporting efficiency
- Designed to reduce setup time and enhance productivity
More Featured Products