2.0 x 1.6mm 1pS Low Jitter Multivolt Oscillator
Featured Product from ECS Inc. International
ECS Inc. presents the ECS-2016MV, a cutting-edge, miniature SMD HCMOS Oscillator, designed for a wide range of applications. It features the innovative MultiVolt™ capability, operating smoothly within a voltage range of 1.6 to 3.6 V. Encased in a compact 2.0 x 1.6 x 0.85 mm ceramic package, the ECS-2016MV is an ideal choice for Low Power/Portable, Industrial, and IoT applications where stability is paramount. With its MultiVolt™ functionality, it ensures consistent performance across various power levels.
Key Features:
- Ultra-Compact Design: With a footprint of just 2.0 x 1.6 x 0.85 mm, it is perfectly suited for space-constrained applications.
- Wide Frequency Range: Capable of operating between 1.5 MHz and 54 MHz, offering versatility for a range of uses.
- Voltage Compatibility: Seamlessly compatible with 1.8 V, 2.5 V, and 3.3 V systems.
- High-Performance Output: Delivers HCMOS output, known for its robustness and reliability.
- Excellent Stability: Offers a standard stability of ±25ppm across a temperature range of -40ºC to +85ºC.
- Low Jitter: Exceptionally low jitter of 1pS, enhancing overall system performance.
- Environmentally Friendly: Fully RoHS compliant, meeting global environmental standards.
Applications:
- IoT Devices: Tailored for the evolving needs of Internet of Things applications.
- Storage Devices: Ideal for ensuring consistent performance in data storage systems.
- COTS (Commercial Off-The-Shelf): Versatile enough for a wide range of commercial technologies.
- Navigation Systems: Provides reliable timing solutions for navigation devices.
- Medical Devices (non-life sustaining): Suitable for various medical equipment requiring precise timing.
- IP Cameras: Ensures stable operation in security and surveillance devices.
- Mobile Devices: Designed to meet the compact and efficient needs of modern mobile technology.
- Industrial Applications: Robust enough for the demanding environments of industrial use.
- Wireless Devices: Optimized for wireless communication systems.
- Test Equipment: Enhances the accuracy and reliability of test and measurement tools.
- General Microprocessors: An ideal component for a variety of microprocessor-based systems.
For an in-depth exploration of the ECS-2016MV's specifications and capabilities, Click here for the datasheet.