IoT Tuning Fork ECS-1210

Featured Product from ECS Inc. International

More Info Email Supplier Request a Quote

The ECX-1210 is our smallest 32.768 kHz SMD tuning fork crystal, measuring 1.2 x 1.0 mm. The SMD tuning fork offers a tolerance of ±20 ppm available over the standard industrial temperature range of -40°C ~ +85°C. The ECX-1210 is ideal for wearable, drug delivery devices and hearing aids.

Features:

  • 1.2 x 1.0 mm Footprint
  • Extended Temperature Range
  • RoHS 2 and REACH Compliant
  • MSL 1
  • Lead Finish Au