Industrial-Grade Tuning Fork Quartz Crystal
Featured Product from ECS Inc. International
The ECX-49 sets a new standard in precision timing solutions with its ultra-compact design, boasting an impressive maximum ESR (Equivalent Series Resistance) of just 70 kΩ. Housed in an industry-standard 4.1 x 1.5 x 0.9 mm (LWH) ceramic package, this crystal is the perfect fit for industrial applications.
Key Features:
- Minimal Footprint: 4.1 x 1.5 mm, ideal for space-sensitive designs.
- Enhanced Durability: Operates reliably across an extended temperature range, ensuring performance under varying environmental conditions.
- Compliance with Current Standards: Fully RoHS 2 and REACH compliant, meeting today's environmental and safety regulations.
- Moisture Sensitivity Level (MSL) 1: Offers superior resilience to moisture.
- Premium Lead Finish: Features a high-quality Gold (Au) finish for improved connectivity and longevity.
Diverse Applications:
- Industrial Applications
- Mobile Devices
- IoT
- Wireless Devices
- Real-time Clocks
- Microprocessors
- Low Power RTC Applications
For a detailed look at the specifications and capabilities of the ECX-49, click here to access the datasheet.
More Featured Products