Tight Stability SMD Crystal ECX-1247B

Featured Product from ECS Inc. International

More Info Email Supplier Request a Quote

The ECX-1247B series features small, highly stable SMD crystals within a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. These crystals are characterized by their low equivalent series resistance (ESR). The ECX-1247B offers low first-year ±1 ppm aging and a tight tolerance of ±7 ppm available over the standard industrial temperature range of -40°C ~ +85°C.

 

Features:
  • 1.6 x 1.2 mm footprint
  • Tight tolerance/stability
  • Low ESR
  • RoHS 3 and REACH compliant
  • MSL 1
  • Lead finish Au
  • Aging (first year): ±1 ppm max