IoT and Bluetooth SMD Crystal ECX-32

Featured Product from ECS Inc. International

More Info Email Supplier Request a Quote

ECS Inc. International’s surface mount (SMD) crystals are exceptionally reliable and supply long-term stability throughout many applications. SMD crystals can be supplied at custom and standard frequencies, as well as customized with tight stabilities and low equivalent series resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C.

The ECX-32 is a compact surface mount crystal that comes in a 3.2 x 2.5 x 0.8 mm 4-pad package.

The ECX-32 is a 3.2 x 2.5 x 0.8 mm surface mount crystal offering a frequency range of 8 MHz to 54 MHz. It offers versions with a tight ±10 ppm stability and ±10 ppm tolerance with an operating temperature of -20°C ~ +70°C. This component is ideal for Wi-Fi, Bluetooth and IoT applications.