ECS-320-CDX-2292 Ideal for STM32 WL55CC
Featured Product from ECS Inc. International
The CDX-2292 is offered in a 1.6 mm x 1.2 mm x 0.30 mm industry standard package. This 32 MHz crystal offers a tolerance of ±10ppm at 25ºC ±3ºC and stability of ±20 ppm over the industrial temperature range of -40ºC to +85ºC. This component has a 10pF load capacitance, a 60Ω ESR and is available in a 3,000-piece reel.
Features:
- 1.6 mm x 1.2 mm x 0.30 mm
- 32 MHz frequency
- Tight ±10ppm tolerance
- ±20ppm stability
- -40ºC to +85ºC industrial operating temperature
- 3,000-piece reel
- RoHS and REACH compliant
Applications:
- STM32 WL55C
- Wireless
- Low power
- Bluetooth
- IoT
- Wearables
More Featured Products