ECS-3225MVLC 3.2 x 2.5 mm MultiVolt Oscillator
Featured Product from ECS Inc. International
ECS Inc.'s ECS-3225MVLC series from ECS are HCMOS surface mount oscillators come in a ceramic 3.2 x 2.5 x 1.0 mm industry standard package. These oscillators feature the MultiVolt capability to operate across a supply compatible with +1.8 V, +2.5 V, +3.0 V or +3.3 V. They also offer a low current consumption of 1.5 mA max. (no load) at 1.8 V 20 MHz. The ECS-3225MVLC has a frequency range of 1 ~ 75 MHz and low standby current at 10 µA. They offer a stability of ±25 ppm over a standard temperature range of -40ºC ~ +85ºC with an extended temperature range available.
Features:
- 3.2 x 2.5 x 1.0 mm package
- Frequency range: 1 MHz ~ 75 MHz
- Low current standby: 10 µA
- Stability: ±25 ppm at -40ºC ~ 85ºC
- -40ºC ~ 125ºC extended temperature range available
- Compatible with +1.8 V, +2.5 V, +3.0 V or +3.3 V supply
- Low jitter: <150 fs typical
- RoHS and REACH Compliant
Applications:
- IoT
- Mobile Devices
- Industrial Applications
- Wireless Devices
- LoRa
- LoRa WAN
More Featured Products