ECS-3225MVQ AEC-Q200 MultiVolt™ Oscillator
Featured Product from ECS Inc. International
ECS has recently expanded its ECS-3225MVQ MultiVolt™ oscillator lineup with the introduction of three innovative part numbers. The new additions include the ECS-3225MVQ-1000-CN-TR3 and ECS-3225MVQ-500-CN-TR3. These models are upgraded versions of existing frequencies, stabilities and temperature ranges, now conveniently available in larger quantities of 3,000-piece reels, as denoted by the suffix 'TR3'. Additionally, the ECS-3225MVQ-250-BS-TR emerges as a standout, offering a high-performance 25 MHz MultiVolt™ oscillator.
This particular model boasts an impressive ±50ppm frequency stability, optimized for functioning reliably across an extensive temperature range of -40ºC ~ +125ºC. This expansion reflects ECS Inc.'s commitment to providing versatile and high-quality oscillator solutions to meet diverse industry requirements.