ECS-HCMPI-0502Q AEC-Q200 Power Inductor
Featured Product from ECS Inc. International
ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 qualification. All ECS Inc. power inductors are RoHS compliant.
The ECS-HCMPI-0502Q is a family of ECS Inc. low profile, AEC-Q200 power inductors that are offered in 5.5 mm x 5.3 m x 1.9 mm 2-pad package. The ECS-HCMPI-0502Q series has an inductance range from 0.15 µH to 1.5 µH with a current range from 13.3 A to 30.0 A over an operating temperature of -40°C ~ 125°C. This electronic component is ideal for drivers' assistance, information, entertainment, DC/DC converters, and battery-powered applications.