ECS-TXO-25CSMV Compact Clipped Sine Wave TCXO
Featured Product from ECS Inc. International
ECS Inc. International, is an innovative global leader in the design and manufacturing of electronic component solutions specializing in frequency control and power management.
These TCXOs feature analog compensation providing expanded capabilities of frequency compensations into a single IC. They use a high refresh rate, or frequency calibration resolution rate, to maintain a linear frequency output during temperature compensation. This minimizes frequency micro jumps that are typical using standard digital compensation.
The ECS-TXO-25CSMV is a MultiVolt™ Temperature Controlled Oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature.
Product specs include a voltage capability of 1.7 ~ 3.465V and a ceramic package size of 2.5 x 2.0 mm.
Applications:
- GPS
- WiMAX
- WLAN
- IoT
- Wearables