ECX-16 Compact 32.768 kHz Tuning Fork Crystal
Featured Product from ECS Inc. International
ECS Inc.'s ECX-16 series of tuning forks come in a 1.6 mm x 1.0 mm x 0.5 mm 2-pad ceramic package. This electronic component offers standard load capacitance options of 5pF, 6pF, 7pF, 9pF and 12.5pF all over the industrial operating temperature of -40ºC to +85ºC. The ECX-16 offers an ESR of 90k Ω and a standard frequency tolerance of ±20 ppm at 25ºC with a tight ±7 ppm option available. The ECX-16 tuning forks are suitable for mobile devices, wearable and consumer applications. Furthermore, because of the low ESR, they are recommended by STMicroelectronics for the STM32 Microcontrollers via the AN2867.
More Featured Products