ECX-2236B
Featured Product from ECS Inc. International
The ECX-2236B is designed with both low ESR and minimal first-year aging, not exceeding ±1 ppm. It is a surface-mount crystal offering precise stability, housed within a 2.5 mm x 2.0 mm x 0.55 mm ceramic package that adheres to industry standards.
Available configurations include:
- 36B-CKY: At +25°C, the tolerance is capped at ±10 ppm max, with stability ranging from -30°C to +85°C at ±10 ppm max.
- 36B-CWY: Offers a tolerance of ±10 ppm max at +25°C, with a stability range from -30°C to +85°C, increasing to ±15 ppm max.
- 36B-CTN: Features a tolerance of ±10 ppm max at +25°C and stability from -40°C to +85°C at ±20 ppm max.
Features:
- 2.5 x 2.0 mm footprint
- Tight Tolerance
- Tight Stability
- Low ESR
- Aging (first year) ±1 ppm max
- Lead finish Gold
- RoHS 2 and REACH Compliant
- MSL 1
Applications:
- Wireless Mobile Devices
- Wearables
- WiFi
- Bluetooth
- Zigbee
- IoT
More Featured Products