ECX-53Q AEC-Q200 Qualified Quartz Crystal
Featured Product from ECS Inc. International
The ECX-53Q, meeting the rigorous AEC-Q200 qualification, is a sophisticated SMD crystal encapsulated in a 5.0 mm x 3.2 mm x 1.1 mm 2-pad ceramic package, adhering to industry standards. This crystal boasts an expansive frequency range spanning from 8 MHz to 54 MHz, complemented by a precise ±20 ppm tolerance and a variety of stability options. Notably, the ECX-53Q is engineered to perform reliably across an extended temperature spectrum, ranging from a frigid -40ºC to a scorching +150ºC. Its compact design, coupled with its exceptional performance and versatility, renders it perfectly suited for a wide array of applications, particularly in the automotive, medical, and industrial sectors.
More Featured Products