Miniature Tuning Fork Crystal, AEC-Q200 Qualified
Featured Product from ECS Inc. International
The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm surface mount tuning fork (32.768 KHz) crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5 pF, 9 pF, 7 pF, or 6 pF with an operating temperature of -40°C to +85°C or -40°C to +125°C. Download Data Sheet Here.
Features:
- 3.2 x 1.5 mm footprint
- AEC-Q200 Qualified
- TS16949 certified production
- PPAP supported
- -40°C ~ +125°C temperature range
- RoHS-2 and REACH-compliant
- MSL1
- Lead Finish: Au
Applications:
- IoT
- Automotive
- COTS
- Navigation
- Medical (non-life sustaining)
- Mobile Devices
- Industrial Applications
- Wireless Devices
- Real Time Clocks
- Test Equipment
More Featured Products