SMD Tuning Fork Quartz Crystal
Featured Product from ECS Inc. International
The ECX-49: A High-Performance, Compact SMD 32.768 kHz Crystal, Engineered for the Modern Tech Landscape
The ECX-49 sets a new standard in precision timing solutions with its ultra-compact design, boasting an impressive maximum ESR (Equivalent Series Resistance) of just 70 kΩ. Housed in an industry-standard 4.1 mm x 1.5 mm x 0.9 mm (LWH) ceramic package, this crystal is the perfect fit for IoT applications where space is at a premium.
Key Features:
- Minimal Footprint: Just 4.1 mm x 1.5 mm, ideal for space-sensitive designs.
- Enhanced Durability: Operates reliably across an extended temperature range, ensuring performance under varying environmental conditions.
- Compliance with Current Standards: Fully RoHS 2 and REACH compliant, meeting today's environmental and safety regulations.
- Moisture Sensitivity Level (MSL) 1: Offers superior resilience to moisture.
- Premium Lead Finish: Features a high-quality Gold (Au) finish for improved connectivity and longevity.
Diverse Applications:
- Mobile Devices: Tailored for the compact requirements of modern mobile technology.
- IoT: Perfectly suited for a wide range of Internet of Things applications.
- Industrial Applications: Engineered to withstand the rigors of industrial environments.
- Wireless Devices: Ideal for ensuring consistent performance in wireless communication devices.
- Real-time Clocks: Provides accurate timekeeping for real-time clock applications.
- Microprocessors: Enhances the performance of microprocessors requiring low ESR.
- Low Power RTC Applications: Optimal for low power real-time clock applications where energy efficiency is crucial.
For a detailed look at the specifications and capabilities of the ECX-49, click here to access the datasheet.
More Featured Products