The ECS-1612MV MultiVolt™ Surface Mount Oscillator
Featured Product from ECS Inc. International
The ECS-1612MV is a miniature SMD HCMOS Oscillator with MultiVolt™ capability of 1.6 ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for Low Power/Portable, Industrial and IoT applications. The ECS-2016MV is a low-power, fixed frequency, low jitter, MultiVolt™ SMD crystal oscillator. The multi-volt feature allows for the use of the same device for many designs, reducing qualification requirements and inventory.
Applications:
- IoT
- Storage Devices
- COTS
- Navigation
- Medical (non-life sustaining)
- Mobile Devices
Features:
- Compatible with 1.8V, 2.5V, or 3.3V supply
- Low jitter 1 pS
- Lead finish Au
- RoHS and REACH Compliant
More Featured Products