Vibration & Shaker Testing for Space

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

Comprehensive Vibration Testing Services
The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility, production stress screening, package testing, launch simulation, and gunfire vibration among others.

AEROSPACE TESTING
We have extensive experience in Aerospace testing
We can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. All tests are performed to the appropriate Military and / or Commercial Specifications and Standards.

Read more about our

 

EXPERIENCE
E-Labs has over 20 years experience in Aerospace Testing programs from component level to fully assembled satellites. We offer bake out of components to full functionally of units under test.

See more of E-Labs, Inc. on Facebook

Take the>> E-Labs Photo Tour

About E-Labs
E-Labs is a Full Service Testing Laboratory that offers our customers access to our state of the art facilities and knowledgeable personnel. Our personnel have over 70 years combined laboratory experience with disciplines for aerospace, automotive, military, commercial, utility, electronics and IT industries.

At E-Labs, we perform Climatic Testing for issues such as Temperature, Humidity, Salt Fog, Sand and Dust, Immersion Testing and more. We also offer full EMI and EMC Testing, andDynamics Testing such as Mechanical Shock, Lightweight Hammer Shock, Transportation, and Vibration Testing. Special testing such as explosive atmosphere, high pressure, high vacuum, Helium leak detection and fungus are also performed at our facility.

E-Labs offers simulation services from cradle to grave, from concept to analysis, test planning, fixture design and fabrication consulting to testing in the lab. We can help develop Qualification, Acceptance and Reliability test plans for your product as well. E-labs has two facilities with a combined floor space of over 30 thousand square feet with the ability to remotely perform hazardous testing among others.

With our capabilities, we can help you determine the durability and life expectancy of your product. Whether it be a sub-component or finished product, we can help determine if it meets your expectations, or where improvements can be made. Whether you want to compare your product to the competition, or try out a new concept, we can help.

Click to download our brochure