MIL-STD-810 DoD Test Methods - Enviro Engineering

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

MIL-STD-810 DoD Test Method Standard, Environmental Engineering Considerations and Laboratory Tests

Although originally designed for military applications, many aerospace, automotive, electronics, and commercial industries also use MIL-STD-810 to prove reliability and durability. The standard does not mandate fixed test levels — it provides guidance and procedures for tailoring test conditions to specific environments encountered worldwide.

- - - - -

Why Choose E-Labs for MIL-STD-810 Testing?

E-Labs has decades of experience providing environmental, mechanical, and dynamic testing services in accordance with MIL-STD-810. Our engineers tailor test plans to your program requirements, ensuring results that accurately represent your product’s field performance. Whether your equipment must withstand extreme heat and/or cold, vibration, explosive shocks, low pressure (altitude), submersion, sand, dust and rain, explosive environments or corrosive conditions, E-Labs delivers the testing expertise to prove it.

- - - - -

Ready to ensure your equipment meets MIL-STD-810 requirements?
Contact E-Labs today to discuss your testing needs. Our experienced engineers are here to guide you through the testing process, whether you need a single test, full program support, or a customized solution.

- - - - -

Who Needs MIL-STD-810 Testing?

Any organization that designs or manufactures equipment expected to endure harsh environments can benefit from MIL-STD-810 testing. This includes:

  • Companies supplying military or defense contractors who must meet government procurement requirements.
  • Aerospace and aviation manufacturers ensuring aircraft systems and components perform under altitude, vibration, and temperature extremes.
  • Electronics and communications providers needing devices to function reliably in field or tactical environments.
  • Automotive and transportation industries testing vehicles, subsystems, and components for rugged use.
  • Marine and shipboard systems developers verifying resistance to salt spray, humidity, and vibration.
  • Outdoor equipment manufacturers proving durability under sun, rain, sand, dust, or extreme cold.

In short, MIL-STD-810 is essential for any organization where mission success, safety, and reliability depend on environmental performance. 

- - - - -

MIL-STD-810 Testing Methods
   Climatic Testing

  • 500: Low Pressure (Altitude) - Simulates high-altitude environments with reduced air pressure.
  • 501: High Temperature - Tests performance in hot storage and operational conditions.
  • 502: Low Temperature - Evaluates survivability and function in extreme cold.
  • 503: Temperature Shock - Assesses resilience to sudden temperature changes.
  • 504: Contamination by Fluids - Determines how equipment is affected by temporary exposure to various fluids.
  • 505: Solar Radiation - Simulates ultraviolet (UV) exposure and heating from sunlight.
  • 506: Rain Test - Evaluates materials exposed to rain, water spray, or dripping water during storage, transit, or operation
  • 507: Humidity - Determines resistance to high humidity cycles.
  • 509: Salt Fog - Simulates corrosive salt spray environments.
  • 510: Sand and Dust - Evaluates performance under blowing particles.
  • 511: Explosive Atmosphere - Ensures equipment will not ignite volatile atmospheres.
  • 512: Immersion - Tests watertightness during submersion.
  • 518: Acidic Atmosphere – Determines resistance of materials/coatings to corrosive atmospheres. Can determine affect on operational capabilities.
  • 532: Fluid Contamination – Tests exposure to fuels, lubricants, cleaning agents, and hydraulic fluids.
  • 533: Fungus – Evaluates resistance to microbial growth in warm, humid conditions.


   Dynamic and Mechanical Testing

  • 514: Vibration – Simulates transport, operational, and random vibration environments.
  • 516: Shock – Evaluates survival after sudden impact.
  • 517: Pyroshock – Tests response to explosive separation events.
  • 519: Gunfire Shock – Simulates mechanical shock from weapon fire.
  • 521: Icing/Freezing Rain – Evaluates function during ice buildup.
  • 522: Ballistic Shock – Assesses survivability under extreme mechanical shock.
  • 520: Combined Environments – Combines temperature, humidity, vibration, and altitude conditions.

In short, MIL-STD-810 includes climatic, dynamic, mechanical, and contamination tests to replicate real-world environments — from desert sandstorms and ocean salt spray to high-altitude cold and explosive shocks.

- - - - -

Ready to ensure your equipment meets MIL-STD-810 requirements?
Contact E-Labs today to discuss your testing needs. Our experienced engineers are here to guide you through the testing process, whether you need a single test, full program support, or a customized solution.