Humidity & Dampness Testing: Durable & Reliable

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

Our Capabilities & Equipment:

We operate multiple humidity chambers, from compact bench units to large, drive-in facilities:

  • Chamber sizes: From 1 × 1 ft units to full-scale 25 × 14 × 14 ft chambers for large assemblies and systems.
  • Advanced digital control: High-precision humidity and temperature probes for accurate, repeatable test conditions.
  • Temperature and humidity range: Up to 185°F (85°C) and 100% relative humidity.
  • Test standard compliance: Testing in accordance with MIL-STD-810 and other industry environmental standards.

- - - - -

Contact E-Labs today to discuss your product, application, and environmental challenges. We'll work with you to develop a tailored humidity testing plan and pricing. 

- - - - -

Specialized Humidity Testing Services

  • Controlled Humidity Chambers: Precisely replicate high-humidity environments, adjustable from moderate to extreme levels to assess material resilience and corrosion resistance.
  • Temperature–Humidity Cycling: Simulate fluctuating environmental conditions to evaluate how components perform under combined stress from temperature and humidity changes.
  • Extended Exposure Testing: Conduct long-duration humidity tests to study long-term effects such as degradation, corrosion, and material aging under sustained high-moisture conditions.

- - - - -

Why Humidity Testing?

Humidity can lead to corrosion, delamination, short circuits, swelling, or degradation of adhesives. By testing under elevated and fluctuating moisture conditions, you can:

- - - - -

Why Choose E-Labs for Humidity Testing

  • ISO/IEC 17025 accredited laboratory.
  • Decades of experience in aerospace, defense, industrial, and commercial sectors.
  • Custom chamber sizes and flexible scheduling.
  • Thorough data logging and insightful analysis.
  • Commitment to meeting MIL, OEM, or customer-specific requirements.

- - - - -
Contact E-Labs today to discuss your product, application, and environmental challenges. We'll work with you to develop a tailored humidity testing plan and pricing.