Ice & Freezing Rain Testing Services
Service Detail from E-Labs, Inc.
E-Labs has the ability to simulate real-world icing conditions to prove your product’s performance and reliability.
When your equipment faces freezing rain, glaze ice, or sub-zero environments, failure isn’t an option. At E-Labs, Inc., we perform controlled ice and freezing-rain testing to help manufacturers validate performance, safety, and durability under extreme cold-weather conditions.
- - - - -
Our Ice Testing Capabilities
E-Labs operates one of the region’s most versatile environmental test facilities, with chambers capable of reproducing freezing rain and ice accretion under tightly controlled conditions.
Capabilities include:
- Ice buildup from thin glaze to 1 inch+ accretion
- Chamber sizes from 2 ft³ benchtop units to walk-in and drive-in chambers up to 3,500 ft³
- Controlled temperature, humidity, and precipitation for accurate simulation
- Functional monitoring during test cycles
- SO 17025-accredited testing and data reporting
- - - - -
E-Labs ice testing helps identify vulnerabilities and confirm reliability by:
- Demonstrating resistance to ice loading, adhesion, and accumulation
- Identifying performance limits before deployment
- Meeting qualification requirements for MIL-STD-810, RTCA DO-160, and other standards
- Reducing field failures and warranty claims through verified performance data
- Evaluating how ice binds moving parts and halts critical functions
- Assessing added weight on radar antennas, aerodynamic control surfaces, rotors, and similar components
- Measuring deformation and clearance interference between moving parts
- Testing airflow reduction in cooling systems, filters, and ducts
- Examining visibility loss through windshields and optical sensors
- Analyzing signal degradation and electromagnetic transmission issues
- Identifying increased footing hazards for operating personnel
- Evaluating potential structural failures due to excessive ice load
- Testing aerodynamic efficiency loss and stall margin reduction on aircraft surfaces
- Assessing damage potential from mechanical, manual, or chemical ice removal
- - - - -
Why Choose E-Labs
Our controlled ice testing environments replicate freezing rain, frost, and sub-zero icing conditions with precision. These tests provide actionable data to strengthen your design, improve reliability, and ensure compliance with demanding military and aerospace standards. Ensure your systems stay operational — even when frozen.
- Proven Experience: Decades of environmental and climatic testing expertise
- Scalable Facilities: From small prototypes to full-scale assemblies
- Full Compliance: Testing performed to national and international standards
- One-Stop Testing Partner: Combine ice testing with temperature cycling, humidity, vibration, or thermal vacuum services
- Accredited & Reliable: ISO 17025 Accredited, trusted by aerospace, defense, and commercial clients
- - - - -
Contact E-Labs today for Ice Testing that replicates real-world freezing and ice accumulation conditions with accurate, verifiable results.