Rain, Spray, and Drip Testing
Service Detail from E-Labs, Inc.
Test Objectives
• Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations
• Evaluate design integrity of enclosures, seals, joints, and coatings
• Verify compliance with customer, industry, and military specifications
• Identify potential failure modes related to corrosion, electrical shorts, and material degradation
Capabilities
• Rainfall Simulation — controlled precipitation rates with or without wind
• Pressurized Spray — multi-angle water spray at varying pressures and flow rates
• Overhead Drip — steady or intermittent dripping to simulate condensation, leaks, or overhead exposure
• Testing conditions can be tailored to meet specific program requirements, ensuring accuracy and repeatability.
Standards Supported
E-Labs performs testing in accordance with:
• MIL-STD-810 Method 506 (Rain, Drip, and Blowing Rain)
• RTCA/DO-160 Section 10.0 (Rain)
• IEC 60529 / IPX1–IPX6 water ingress protection ratings
• Customer-specific test plans and requirements
Contact E-Labs today to discuss your testing needs, and let us help ensure your units under test are built to endure even the most challenging environments.