Space-Ready Altitude Simulation

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

Why Altitude Testing Matters
Testing at altitude is more than just reducing air pressure. It reveals problems that only appear under reduced atmospheric pressure, rapid decompression, or extreme temperatures. You'll be able to:

  • Verify seal and connector integrity
  • Expose failure modes caused by thermal stress or material fatigue
  • Ensure components function reliably under both rapid ascent/descent and steady?state high altitude

 

Climatics » Altitude Testing — Simulating Extreme Conditions
At E?Labs, we specialize in altitude testing that pushes your products to the limits — simulating elevations from sea level up to 100,000 ft, with full control of temperature, pressure, and cycling. Whether for aerospace, defense, industrial, or research applications, our chambers deliver the environment you need to validate performance under the harshest conditions.

 

What We Offer

  • Altitude Range: 0 to 100,000 feet
  • Temperature Control: From –150°F to +350°F for cold?soak and high?heat performance testing
  • Pressure Cycling: Repeated changes in pressure to simulate ascent, descent, and rapid decompression events
  • Test Duration: From short, 1?hour evaluations to extended, multi?day tests (up to 26 days)



Industries We Serve

  • Aerospace & Defense
  • Automotive & Avionics
  • Satellite & Space Systems
  • Test & Measurement Devices
  • Industrial Controls & Instrumentation

 

Our Credentials & Support

  • ISO 17025 Accredited – all tests are traceable, certified, and meet the highest standards.
  • Expert engineering staff available around the clock.
  • Flexible scheduling to fit into your design, qualification, or production cycles.
  • Detailed reports with data on pressure, temperature, response performance, and failure analysis when needed.

 

E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory.  We offer customers access to our large and well-equipped facilities, our experienced personnel, and our Highest Standards of Testing, Evaluations and Reporting.

Military and Commercial  Specifications & Standards include:

  • RTCA / DO-160  
  • MIL-STD-167-1  
  • MIL-STD-810  
  • MIL-S-901    

E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics and IT industries.  

From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need.

Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities.