Extreme Pressure Testing You Can Trust
Service Detail from E-Labs, Inc.
Hydraulic, Pneumatic, Hydrostat & Pressure Testing
Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing positive quality assurance.
All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure testing procedures to meet qualification standards.
Burst Pressure, Hydrostatic, 30,000 psig
Knowing the pressure carrying capacity of a tank is necessary to ensure short and long term product performance. A Burst Pressure Test shows a real-time curve of increasing pressure until the cylinder sustains permanent deformation and ultimately fails. By establishing how the tank fails, the test allows for an estimation of product life expectancy and safety. At E-Labs, Inc. we are capable of performing Hydrostatic Burst Pressure testing up to 30,000 psig.
Proof Pressure, Gaseous, 12,000 psig & Reliability/Life/Fatigue Testing
During fatigue testing a product is subjected to repeated load cycles in order to understand how it will perform under similar conditions in actual use. Testing may include any of the following: low & high cycle fatigue, durability, life prediction methodology, mechanical fatigue, tensile strength, strain gage, multi axial fatigue, experimental mechanics, stress measurement & analysis. At E-Labs Inc. our fatigue testing facilities are designed to service the needs of multiple industries including aerospace, automotive, and industrial industries.
Proof Pressure Cycling
Proof Pressure Cycling consists of generating stresses that increase to the required value (usually 1.5 times the maximum expected operating pressure), holding for a determined amount of time without pressure loss, inspecting the component, then releasing the pressure and re-inspecting. This helps in determining product susceptibility to fatigue failure.
Coatings/Corrosion Prevention Test and Evaluation
Components that do not have proper coatings or corrosion resistance will ultimately fall short of their expected design life. At E-Labs, Inc. we design and implement highly accelerated corrosion test programs for determining corrosion resistance. We also perform fundamental corrosion evaluation including failure analysis, corrosion performance, corrosion prevention and control, and environmental effects. Testing can range from cabinet testing, immersion, and high pressure/ high temperature tests to electrochemical tests.
E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory. We offer customers access to our large and well-equipped facilities, our experienced personnel, and our Highest Standards of Testing, Evaluations and Reporting.
Military and Commercial Specifications & Standards include:
- RTCA / DO-160
- MIL-STD-167-1
- MIL-STD-810
- MIL-S-901
E-Labs personnel have over 70 years of hands-on lab testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial, Electronics and IT industries.
From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need.
Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities.