Altitude Testing — Simulating Extreme Conditions
Service Detail from E-Labs, Inc.
What We Offer
- Altitude Range: 0 to 100,000 feet
- Temperature Control: From –150°F to +350°F for cold?soak and high?heat performance testing
- Pressure Cycling: Repeated changes in pressure to simulate ascent, descent, and rapid decompression events
- Test Duration: From short, 1?hour evaluations to extended, multi?day tests (up to 26 days)
Why Altitude Testing Matters
Testing at altitude is more than just reducing air pressure. It reveals problems that only appear under reduced atmospheric pressure, rapid decompression, or extreme temperatures. You'll be able to:
- Verify seal and connector integrity
- Expose failure modes caused by thermal stress or material fatigue
- Ensure components function reliably under both rapid ascent/descent and steady?state high altitude
Industries We Serve
Our altitude testing supports clients across:
- Aerospace & Defense
- Automotive & Avionics
- Satellite & Space Systems
- Test & Measurement Devices
- Industrial Controls & Instrumentation
Our Credentials & Support
- ISO?17025 Accredited – all tests are traceable, certified, and meet the highest standards.
- Expert engineering staff available around the clock.
- Flexible scheduling to fit into your design, qualification, or production cycles.
- Detailed reports with data on pressure, temperature, response performance, and failure analysis when needed.