Combined Environment Vibration Testing

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

Dynamics » Combined Environment Vibration Testing
At E-Labs, we have the flexibility to turn any of our 3 vibration systems into combined environments, combining temperature/humidity chambers with electro-dynamic vibration shakers.

The chambers can perform rapid rates of temperature change and the vibration facilities can produce up to 20,000 force-pounds, with frequencies up to 2000 Hz.

The durability of the unit under test is tested for each individual stress and also for the combined interaction of all stresses. This will allow for quick exposure of any design or manufacturing weaknesses. We have microprocessor controllers and unit under test savers that allow for continuous monitoring and data collection.

Contact E-Labs for your shock testing needs.

Dynamics Testing
Dynamics testing evaluates a unit under test's ability to withstand stresses occurring during normal and adverse operating conditions and can also include conditions found during transport and unit under test installation.

At E-Labs, Inc. our dynamics testing capabilities include the following:

 

Need Testing done to a specific standard? View our list of Military and Commercial Testing Specifications and Standards or Contact us for your testing needs.

About E-Labs
E-Labs is a Full Service Testing Laboratory family-owned and operated for decades. Our personnel have decades of hands-on lab testing experience with disciplines for aerospace, automotive, military, commercial, utility, electronics and IT industries. We provide experienced engineering and environmental testing services for the Aerospace, Defense, Manufacturing and Commercial industries and offer both custom and specification testing along with standard testing types.

At E-Labs, we test to Military Specifications including RTCA/DO-160, MIL-STD-167-1, MIL-S-901, MIL-STD-810, and Commercial specification and standards as well as custom testing available for marketing or for unit under test liability situations.

We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test.