E-Labs Environmental Testing and Analysis
Service Detail from E-Labs, Inc.
E-Labs, Inc. provides a wide variety of environmental exposure testing services that have the ability to simulate and control most climatic conditions including temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables.
At E-Labs, we have the flexibility to turn any of our 3 vibration systems into combined environments, combining temperature/humidity chambers with electro-dynamic vibration shakers.
The chambers can perform rapid rates of temperature change and the vibration facilities can handle 18,000 force-pounds, with frequencies up to 2000 Hz.
E-Labs, Inc. provides a wide variety of environmental exposure testing services that have the ability to simulate and control most climatic conditions including temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables.
These climatic testing services play an important role in product and component testing to ensure that stringent custom and industry standard specifications are met. Items tested range from test samples, parts, and components, to finished products. Industries we have served for climatics testing include Aerospace / Avionics, Appliances, Automotive, HVAC, Industrial / Machinery, and Life Science / Medical.
The effects of product exposure to climate-related conditions are modeled through the use of special test chambers. These chambers have the ability to cover extreme environmental variations as well as constant temperature and humidity levels. The climatics department of E-Labs offers a wide range of chamber sizes from 2 to 3,500 cubic feet.
All chambers are equipped with digital controllers that allow for safe and accurate operation at any temperature or humidity level.
At E-Labs, we have over 20 chambers, ranging from 2 cubic feet to 3,500 cubic feet. Also, all of the chambers at E-Labs have microprocessor controllers and product savers that allow for continuous monitoring and data collection.
E-Labs, Inc can also provide assistance with the interpretation of specifications as well as the design of proper climatic test programs based on your product application.
E-Labs has the ability to simulate and control most climatic conditions including temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables.