Green Water Loading per MIL-HDBK-2036

Service Detail from E-Labs, Inc.

More Info Email Supplier Request a Quote

Climatics » Green Water Loading
Green Water Loading per MIL-HDBK-2036 is another shipboard test within our capabilities. To ensure that your equipment can withstand the rigorous conditions on deck, let us splash some water on it... A lot of water!
Test is performed in accordance with MIL-HDBK-2036.

Safety and Survivability
Green water loading isn’t just a design concern — it’s a critical safety issue. Equipment failure during extreme sea states can lead to mission downtime, loss of assets, or worse, loss of life. Testing helps ensure that:

  • Deck-mounted equipment remains secured and operational
  • Essential systems (like communications or propulsion) aren’t compromised
  • Structural components withstand and recover from sudden high-impact forces

 

Climatics Testing
E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature cycling, humidity, altitude, pressure, wind, solar heating, exposure to UV light, corrosive atmospheres, blowing rain, sand and dust, icing and other climatic variables.

These climatic testing services play an important role for the unit under test (UUT) to ensure that stringent custom and industry standard specifications are met. UUTs tested range from coupon samples to parts and components, to finished products. Industries we have served for climatics testing include Department of defense, Aerospace / Avionics, Appliances, Automotive, Electronics, HVAC, Industrial / Machinery, and Life Science / Medical. The effects of UUT exposure to climate-related conditions are modeled through the use of special test chambers. These chambers have the ability to cover extreme environmental variations as well as constant temperature and humidity levels, temperature and humidity cycles and temperature shock.

With over 20 chambers, the climatics department of E-Labs offers a wide range of chamber sizes from 2 to 3,500 cubic feet (drive-in). All chambers are equipped with microprocessor controllers and UUT over and under temperature protection with continuous monitoring and data collection for safe and accurate operation at any temperature or humidity level.

E-Labs, Inc can also provide assistance with the interpretation of specifications as well as the design of proper climatic test programs based on your UUT application.

E-Labs can design and tailor tests to fit your specific requirements. Contact E-Labs for your environmental testing needs.

About E-Labs
E-Labs is a Full Service Testing Laboratory family-owned and operated for decades. Our personnel have decades of hands-on lab testing experience with disciplines for aerospace, automotive, military, commercial, utility, electronics and IT industries. We provide experienced engineering and environmental testing services for the Aerospace, Defense, Manufacturing and Commercial industries and offer both custom and specification testing along with standard testing types.

At E-Labs, we test to Military Specifications including RTCA/DO-160, MIL-STD-167-1, MIL-S-901, MIL-STD-810, and Commercial specification and standards as well as custom testing available for marketing or for unit under test liability situations.

We're ISO:17025 Accredited and can assist in development in Qualification, Acceptance and Reliability test plans for your units under test.