Humidity & Dampness Testing: Durable & Reliable
Service Detail from E-Labs, Inc.
Our Capabilities & Equipment:
We operate multiple humidity chambers, from compact bench units to large, drive-in facilities:
- Chamber sizes: From 1 × 1 ft units to full-scale 25 × 14 × 14 ft chambers for large assemblies and systems.
- Advanced digital control: High-precision humidity and temperature probes for accurate, repeatable test conditions.
- Temperature and humidity range: Up to 185°F (85°C) and 100% relative humidity.
- Test standard compliance: Testing in accordance with MIL-STD-810 and other industry environmental standards.
- - - - -
Contact E-Labs today to discuss your product, application, and environmental challenges. We'll work with you to develop a tailored humidity testing plan and pricing.
- - - - -
Specialized Humidity Testing Services
- Controlled Humidity Chambers: Precisely replicate high-humidity environments, adjustable from moderate to extreme levels to assess material resilience and corrosion resistance.
- Temperature–Humidity Cycling: Simulate fluctuating environmental conditions to evaluate how components perform under combined stress from temperature and humidity changes.
- Extended Exposure Testing: Conduct long-duration humidity tests to study long-term effects such as degradation, corrosion, and material aging under sustained high-moisture conditions.
- - - - -
Why Humidity Testing?
Humidity can lead to corrosion, delamination, short circuits, swelling, or degradation of adhesives. By testing under elevated and fluctuating moisture conditions, you can:
- Validate seal and enclosure integrity.
- Detect material or coating vulnerabilities.
- Ensure product durability for high-humidity climates.
- Comply with military, aerospace, and industrial Military & Commercial Testing Specifications | MIL-STD & Commercial Standards.
- - - - -
Why Choose E-Labs for Humidity Testing
- ISO/IEC 17025 accredited laboratory.
- Decades of experience in aerospace, defense, industrial, and commercial sectors.
- Custom chamber sizes and flexible scheduling.
- Thorough data logging and insightful analysis.
- Commitment to meeting MIL, OEM, or customer-specific requirements.
- - - - -
Contact E-Labs today to discuss your product, application, and environmental challenges. We'll work with you to develop a tailored humidity testing plan and pricing.