18 GHz SMA-to-N RF Cable Assembly
Featured Product from ERSAELECTRONICS PTE. LTD.
Reliable Interconnection for RF Test Systems
Connecting RF instruments, antennas, test fixtures and microwave components with different interfaces often requires adapters that add additional connection points to the signal path. The SMS-200-48.0-NMS from Smiths Interconnect / Florida RF, available through ERSA Electronics, combines SMA male and N male interfaces in a single cable assembly, helping engineers build cleaner and more straightforward RF interconnections.
Key Specifications
- Frequency: Up to 18 GHz
- Impedance: 50 Ω
- Connector 1: SMA Male
- Connector 2: N Male
- Cable: Lab-Flex 200
- Length: 48 in
The 48-inch flexible cable provides practical routing between instruments, fixtures and devices under test while supporting organized laboratory and production-test setups.
Built for RF Testing and Integration
The assembly is suited for connecting signal generators, spectrum analyzers, vector network analyzers, RF modules, antennas, amplifiers, filters and other microwave components. Typical uses include:
- RF and microwave design validation
- Antenna measurement and testing
- Communication equipment development
- Laboratory and production testing
- System integration and troubleshooting
Its direct SMA-to-N configuration can reduce the need for intermediate adapters, helping simplify RF signal paths and reduce additional mechanical interfaces.
ERSA Electronics Sourcing Support
ERSA Electronics supports engineers and procurement teams sourcing RF components, cable assemblies, connectors, semiconductors and other electronic components. In addition to individual component requirements, ERSA can support BOM sourcing, hard-to-find components, RFQs and supply-chain requirements, helping customers consolidate electronic component sourcing across projects.
Find the Right RF Components
Contact ERSA Electronics with your part number, BOM or application requirements to source RF cable assemblies and related electronic components for your project.