STW70N60DM2 600V Fast-Recovery Power MOSFET
Featured Product from ERSAELECTRONICS PTE. LTD.
STW70N60DM2 is designed for professional applications including high-efficiency converters, power-factor correction, inverters, and industrial power supplies, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (N-channel MDmesh DM2 power MOSFET), drain-source voltage (600 V), and continuous drain current (up to 66 A) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams a common technical baseline.
During integration, the typical on-resistance (37 mΩ) and package (TO-247) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Controlled switching performance helps designers manage conduction loss, switching loss, heat, and protection margins in demanding power stages. Engineering teams can identify package, timing, voltage, or resource constraints before prototype release and complete the required derating, compatibility, and environmental checks with fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams.
For procurement, quality, and supply-chain teams, the switching features (fast-recovery body diode, low gate charge, avalanche tested) and complete manufacturer part number provide the reference point for quotation and incoming inspection. Buyers can compare authorized-channel availability, packaging format, lot consistency, lifecycle status, and alternate-part risk while requesting appropriate traceability and quality records. Reviewing technical fit and commercial supply conditions together helps control shortages, ordering errors, and non-equivalent substitutions without weakening the original design requirements.
Key Specifications
- Device: N-channel MDmesh DM2 power MOSFET
- Drain-source voltage: 600 V
- Continuous drain current: up to 66 A
- Typical on-resistance: 37 mΩ
- Package: TO-247
- Switching features: fast-recovery body diode, low gate charge, avalanche tested
How It Helps Engineering and Procurement Teams
- Design confidence: Published voltage, current, and package data support faster topology and thermal checks.
- Lower development risk: Device-specific switching behavior helps engineers size gate drive, snubbers, and cooling hardware.
- Clearer BOM decisions: A defined orderable part and package reduce ambiguity during quotation and alternate-part review.
- Production continuity: Application-fit screening helps purchasing teams avoid costly substitutions late in a build.
Value for Professional Buyers and Supply Teams
- Accurate quotation: Use the complete STMicroelectronics STW70N60DM2 order code so package, grade, density, and packing suffixes are not lost.
- Alternate control: Require a line-by-line comparison of pinout, electrical limits, dynamic performance, and qualification before accepting a substitute.
- Quality and traceability: Match label, lot, traceability, and inspection-document requirements to the risk level of the project.
- Supply planning: Plan purchases around demand quantity, standard pack, lead time, lifecycle position, and appropriate safety stock.
Typical Applications
- High-Efficiency Converters: In high-efficiency converters, STW70N60DM2 supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
- Power-Factor Correction: In power-factor correction, STW70N60DM2 supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
- Inverters: In inverters, STW70N60DM2 supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
- Industrial Power Supplies: In industrial power supplies, STW70N60DM2 supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
Design Review Checklist
- Functional fit: Confirm that the device (N-channel MDmesh DM2 power MOSFET) matches the actual system function and load conditions.
- Electrical margin: Use the drain-source voltage (600 V) and continuous drain current (up to 66 A) to check ratings, derating, and worst-case operation.
- System integration: Verify that the typical on-resistance (37 mΩ) meets interface, timing, supply, or control-resource requirements.
- Mechanical and manufacturing fit: Confirm that the package (TO-247) is compatible with the High Frequency PCB footprint, assembly process, and available space.
- Environment and supply: Review the switching features (fast-recovery body diode, low gate charge, avalanche tested), temperature grade, packaging, lifecycle, and traceability documentation.
Selection and Sourcing Considerations
Before release, verify the complete part number, switching features (fast-recovery body diode, low gate charge, avalanche tested), pack quantity, temperature grade, and lifecycle status against the latest manufacturer documentation. Confirm any required RoHS, REACH, AEC-Q, PPAP, or industry-specific compliance records and make sure the supplier can provide manufacturer traceability. For alternates, compare pinout, package dimensions, absolute ratings, key dynamic behavior, software impact, and qualification requirements; a family name or shortened code alone does not establish drop-in compatibility.