AD2S1210 16-Bit Resolver Converter
Featured Product from ERSAELECTRONICS PTE. LTD.
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use its function (resolver-to-digital conversion with reference oscillator), resolution (selectable 10, 12, 14, or 16 bits), and tracking rate (up to 3,125 revolutions per second) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams a common technical baseline.
During integration, the outputs (absolute position and velocity) and excitation frequency (2 kHz to 20 kHz) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Its channel count, resolution, sampling or settling performance, and digital interface help teams build measurable signal-chain performance into instrumentation and control systems. Engineering teams can identify package, timing, voltage, or resource constraints before prototype release and complete the required derating, compatibility, and environmental checks with fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams.
For procurement, quality, and supply-chain teams, the grade (automotive-qualified option, -40°C to +125°C) and complete manufacturer part number provide the reference point for quotation and incoming inspection. Buyers can compare authorized-channel availability, packaging format, lot consistency, lifecycle status, and alternate-part risk while requesting appropriate traceability and quality records. Reviewing technical fit and commercial supply conditions together helps control shortages, ordering errors, and non-equivalent substitutions without weakening the original design requirements.
Key Specifications
- Function: resolver-to-digital conversion with reference oscillator
- Resolution: selectable 10, 12, 14, or 16 bits
- Tracking rate: up to 3,125 revolutions per second
- Outputs: absolute position and velocity
- Excitation frequency: 2 kHz to 20 kHz
- Grade: automotive-qualified option, -40°C to +125°C
How It Helps Engineering and Procurement Teams
- Faster signal-chain design: Resolution, speed, range, and interface data support direct comparison against system targets.
- Reduced calibration burden: Integrated references, diagnostics, or filtering can simplify external circuitry and firmware.
- Predictable integration: Package and supply details help engineers close layout, thermal, and power budgets earlier.
- Confident purchasing: The exact grade and package suffix keep performance and temperature variants from being mixed.
Value for Professional Buyers and Supply Teams
- Accurate quotation: Use the complete AD2S1210WDSTZRL7 order code so package, grade, density, and packing suffixes are not lost.
- Alternate control: Require a line-by-line comparison of pinout, electrical limits, dynamic performance, and qualification before accepting a substitute.
- Quality and traceability: Match label, lot, traceability, and inspection-document requirements to the risk level of the project.
- Supply planning: Plan purchases around demand quantity, standard pack, lead time, lifecycle position, and appropriate safety stock.
Typical Applications
- Motor Position: In motor position, AD2S1210WDSTZRL7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets.
- Velocity Feedback In Automotive: In velocity feedback in automotive, AD2S1210WDSTZRL7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets.
- Robotics: In robotics, AD2S1210WDSTZRL7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets.
- Servo: In servo, AD2S1210WDSTZRL7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets.
Design Review Checklist
- Functional fit: Confirm that the function (resolver-to-digital conversion with reference oscillator) matches the actual system function and load conditions.
- Electrical margin: Use the resolution (selectable 10, 12, 14, or 16 bits) and tracking rate (up to 3,125 revolutions per second) to check ratings, derating, and worst-case operation.
- System integration: Verify that the outputs (absolute position and velocity) meets interface, timing, supply, or control-resource requirements.
- Mechanical and manufacturing fit: Confirm that the excitation frequency (2 kHz to 20 kHz) is compatible with the PCB footprint, PCB assembly process, and available space.
- Environment and supply: Review the grade (automotive-qualified option, -40°C to +125°C), temperature grade, packaging, lifecycle, and traceability documentation.
Selection and Sourcing Considerations
Before release, verify the complete part number, grade (automotive-qualified option, -40°C to +125°C), pack quantity, temperature grade, and lifecycle status against the latest manufacturer documentation. Confirm any required RoHS, REACH, AEC-Q, PPAP, or industry-specific compliance records and make sure the supplier can provide manufacturer traceability. For alternates, compare pinout, package dimensions, absolute ratings, key dynamic behavior, software impact, and qualification requirements; a family name or shortened code alone does not establish drop-in compatibility.