- Trained on our vast library of engineering resources.

Zero Data Loss Vision Technology

Featured Product from Emergent Vision Technologies

Zero Data Loss Vision Technology-Image

The camera features the 9K, 256-stage time delay integration (TDI) Gpixel GLT5009BSI CMOS sensor with a 5x5 µm pixel size and a 45.36 mm sensor scanning width. Both GigE Vision and GenICam compliant, the camera supports cable lengths from 1M up to 10KM without costly fiber converters/repeaters. Additionally, the 100GigE camera provides advanced line scan features including internal rotary or linear encoder support and features an M52 mount, 1 µs–1 s exposure/integration time, 66 dB dynamic range, flat shading and spatial corrections, and Windows and Linux O/S compatibility.