Tescom™ VA/VG Air Operated Valves

Featured Product from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Tescom™ VA/VG Air Operated Valves -Image

Rely on Emerson’s Tescom VA/VG air operated valves for all your high-pressure valve needs. Built on a century of industry experience, the VA/VG valve ensures long-lasting operations in your application.

VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10,000, and 15,000 psig / 414, 690, and 1034 bar, very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas applications. Ideal for use in high pressure cycling testing, pneumatic and hydraulic control panels and R & D labs.

Features
  • Balanced poppet design means high reliability and exceptional cycle life
  • Normally open or normally closed
  • Low actuation: 60 psig / 4.1 bar - minimum
  • High operating pressure: 6000 psig / 414 bar maximum (Brass), 10,000 psig / 690 bar maximum (Stainless Steel)
  • 15,000 psig / 1034 bar version is available
  • Oxygen model is available that has passed adiabatic compression test per ISO 10524
  • Optional pneumatic assist solenoid valve actuation (12V, 24V or 115V)