Capacitive Ceramic UTC30 Pressure Transducer

Featured Product from Endress + Hauser – Sensors & Components

More Info Email Supplier Request a Quote

Ceracore UTC30 Pressure Transducer  

Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Check out the modular design options and run through a first rough configuration with our MySensor configurator: https://www.sensors-components.endress.com/en/  With a few clicks you will receive a sensor in line with your ideas. Based on you first configuration, we can develop your final pressure transducer together. 

Field of use 
Transducer for pressure measurement of liquid and gaseous media based on the USC30 sensor technology 

Your advantages 
• Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic 
• Measuring ranges from 0 .. 100 mbar to 0 … 100 bar gauge or absolute 
• Digital and analog output signals (SPI, UART, voltage) 
• Optional features: temperature output, switch output 
• Linearized and temperature compensated output 
• High overload and vacuum resistance  
• Very good long-term stability  
• Corrosion resistant 
• Temperature range: -20 to +80 ° C

If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an Email to sensors-components.pcm@endress.com