USD50 Differential Pressure Sensor
Featured Product from Endress + Hauser – Sensors & Components
DIFFERENTIAL PRESSURE SENSOR USD50
The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They measure level, volume and mass in liquids as well as differential pressure in e.g. filters and pumps as well as in flow applications (volume and mass flow).
Silicon differential pressure sensor, uncompensated bridge output signal with cable connection.
- Silicon differential pressure sensor
- Measuring range 10mbar to 40bar
- Uncompensated bridge output signal (mV/V)
- High accuracy
- Repeatable and long-term stable
- High overload resistance of 160/420*bar (one side) / 240/630bar* (both sides)
- 316L version
- Different membrane materials and filling oils available
Standardized measuring ranges:
- 0…10mbar / 1kPa / overload range:1,000mbar (one side), 1,500mbar (both sides)
- 0…30mbar / 3kPa /overload range: 1,000mbar (one side), 1,500mbar (both sides)
- 0…100mbar /10kPa overload range: 160bar (one side), 240bar (both sides)
- 0…500mbar / 50kPa / overload range:160bar (one side), 240bar (both sides)
- 0…1bar / 100kPa / overload range:160bar (one side), 240bar (both sides)
- 0…3bar / 300kPa / overload range:160bar (one side), 240bar (both sides)
- 0…16bar / 1.6MPa / overload range: 160bar (one side), 240bar (both sides)
- 0…40bar / 4MPa / overload range:160bar (one side), 240bar (both sides)
For measuring ranges from 100mbar a higher overload range is optional:
420bar (one side), 630bar (both sides) optional
If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an Email to sensors-components.pcm@endress.com