Capacitive Ceramic Pressure Switch - USC30

Featured Product from Endress + Hauser – Sensors & Components

More Info Email Supplier Request a Quote

The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement.  The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better performance, increased flexibility to adapt to your application and an application-specific configurability of the electronics. The new generation of the Ceracore sensors offers: 

  • Diameter of 17.5 mm 
  • Signal output: Analog Voltage, Digital SPI or UART, Switch, Temperature 
  • Measuring ranges from 0 … 100 mbar to 0 … 100 bar gauge or absolute 
  • Patented metallic active solder connection of sensor base element and membrane 
  • Gold coating of the sensor base element for improved EMC compatibility and reduced installation sensitivity 
  • Made of high-purity ceramic (99.9% Al2O3), highly resistant and chemically neutral to a wide range of process media 
  • Dry measuring cell without the use of oils for pressure transmission 
  • The sensor is vacuum-resistant 
  • High overload resistance 
  • Linearized and temperature compensated output 

Specifications 

Product Category 

Pressure Sensors 

Device Category 

Sensor 

Sensor Technology 

Capacitive Ceramic 

Measurement Type 

Absolute; Gauge; Vacuum 

Signal Output 

Analog Voltage, Digital SPI or UART, Switch, Temperature 

Features 

Temperature Compensated 

Operating Temperature 

-4 to 176 F (-20 to 80 C)

If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an Email to sensors-components.pcm@endress.com