Life Science: Pressure sensors for multiple uses

Featured Product from Endress + Hauser – Sensors & Components

More Info Email Supplier Request a Quote

Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play within the life science industry and at the advantages of the UTC30 within this industry.

In life science, vacuum chambers are used for effective and gentle drying of products like for example bacteria and starter cultures without endangering them to be dried. Thus, vacuum drying is suitable for products that are damaged or change as soon as they are exposed to high temperatures. Likewise, vacuum drying minimizes the risk of incrustation or the formation of oxidation residues.

The aim of this process is to gently dry a high-quality product mixed with water or solvent without changing the product properties. In vacuum drying, the pressure in the drying chamber is reduced so that water or solvents evaporate even at low temperatures.

The UTC30 transmitter is characterized by its high level of accuracy and almost no measurable hysteresis. Because of its compact design, the sensor can be used in a variety of applications in laboratory technology, including vacuum measurements up to 10-3 mbar, abs. With its high vacuum resistance and long-term stability, our UTC30 is the right choice for your life science application.

If you want to find out more visit our website or feel free to contact us. Call @ 317-535-2774 or send an email to sensors-components.pcm@endress.com