Compact Vibration Isolation Products
Featured Product from Enidine Inc.
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime.
Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs.
Features:
- Easy installation
- Static load capable
- Cost effective and durable
- Metal design suitable for hostile environments
- Perfect for sensitive equipment
- Suitable with temperatures ranging from -100º to 260ºC
- Individual system component isolation due to compact design
Applications:
- Medical equipment
- High-risk shipping
- Disk drives
- Small motors and pumps
- Mobile electronics
- Electronics containers