Watch Newest Laser Machines
Featured Product from Epilog Laser Corp.
The Epilog Fusion Edge, the newest addition to the Epilog Laser product line, delivers the latest features in laser engraving, cutting, and marking technology in a small-format system. The Fusion Edge 12 boasts up to 120 inches per second engraving speeds, our drag-and-drop IRIS™ Camera System technology, a 7-inch touch screen control panel, and a 24” x 12” x 7” (610 x 305 x 178 mm) work area in 30, 40, 50, or 60-watt CO2 and 30-watt fiber laser source configurations.
More Featured Products