Fast Engraving of Metals: Quick & Efficient Setup
Featured Product from Epilog Laser Corp.
Epilog Laser Adds Fusion Galvo Machine to Product Lineup
Newest system combines fast engraving of metals with quick and efficient project setup
Golden, Colo. – (Jan. 17, 2023) Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited announce the launch of the new Fusion Galvo G100 Laser System. This innovative tool enables users to quickly and effeciently produce a variety of marks on bare metals and engineered plastics.
The Fusion Galvo G100 comes equipped with both F163 and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that automatically adjust for the installed lens. This gives operators more options for achieving perfect engraving results that are accurately positioned every time.
“We’re very excited to develop and provide this dynamic system, which will allow manufacturers to barcode, serialize or further customize their metal parts and components faster than they ever have before,” said Mike Dean, vice president of sales and marketing for Epilog Laser. “The G100 incorporates the most advanced galvo technology and we’re proud to continue the tradition of designing, engineering, and manufacturing this leading-edge machine in our Golden, Colo. headquarters.”
The Fusion Galvo G100 is available in 30-watt pulsed, 30-watt MOPA, or 60-watt MOPA fiber configurations. Other system features include:
- Automated mechanical door
- Seven-inch touchscreen display at the laser
- Built-in threaded fixture plate
- Job trace
- Integrated exhaust controller
- Optional magnetic steel base plate and 3- jaw chuck rotary
- …and more!
For more information visit Fusion Galvo.