One machine. Two laser sources.

Featured Product from Epilog Laser Corp.

More Info Email Supplier Request a Quote

One machine. Two laser sources. A whole lot of possibilities.

With dual-source technology, you can tackle an even wider range of applications on a single Epilog system, from marking metals to engraving and cutting wood, acrylic, and more.

More material versatility. More capabilities. More opportunities to keep production moving.

FusionPro 24 FusionPro 36 FusionPro 48
24″ x 24″ x 9″
(610 x 610 x 228 mm)
36″ x 24″ x 9″
(914 x 610 x 228 mm)
48″ x 36″ x 12.25″
(1219 x 914 x 311 mm)
CO2: 60W, 80W, 100W CO2: 60W, 80W, 100W, 120W, 200W CO2: 80W, 100W, 120W, 200W
Dual: 60W CO2 and 30W Fiber, 80W CO2 and 60W Fiber Dual: 80W CO2 and 30W Fiber, 100W CO2 and 60W Fiber Dual: 100W CO2 and 60W Fiber, 120W CO2 and 60W Fiber

Click to learn more