Eteily’s GPS/GLONASS Active Ceramic Patch Antenna
Featured Product from Eteily Technologies India Pvt. Ltd.
Eteily Technologies introduces the tiny GPS/GLONASS L1 + L2 Active Ceramic Patch Antenna, which is optimized for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock.
The inbuilt Low-Noise Amplifier (LNA), a 35 × 35 × 4 mm ceramic patch, 113 mm coaxial cable, and U.FL connection provide straightforward integration and stable performance in difficult conditions.
Key features:
- Dual-band GPS and GLONASS support (L1 and L2) for improved accuracy and satellite coverage.
- Active patch antenna with built-in LNA: greater sensitivity, faster signal lock, even in weak signal regions.
- The compact ceramic patch (35 x 35 × 4 mm) is suited for embedded devices and space-constrained designs.
- Includes 113 mm coaxial cable and U.FL (IPEX) connector for simple connection to GNSS modules or boards.
- Low-power and RoHS/REACH compliant – ideal for worldwide deployments and OEM integration.
Applications:
- embedded GNSS modules (IoT, telemetry, smart devices)
- Vehicle tracking, fleet management, and telematics systems
- UAVs / drones, autonomous vehicles require reliable location.
- Surveying, mapping, asset monitoring, and navigational systems
- Wearable GPS/GLONASS devices or tiny GPS modules need dual-band capability.
Specific References:
| Type | GPS PCB ACTIVE PATCH ANTENNA |
| Frequency Range | 1227.6±10 & 1575±6 MHz |
| Gain | 28 dB (LNA) Band |
| Impedance | 50 Ω |
| Mounting | Ceramic |
| Dimension | PCB 35*35*4mm |
| Cable | 100mm customized cable length Packaging |
| Connector1- Polarity | Vertical |
| Operating Temperature | -40°C (Minimum) 85°C (Maximum) |
| GNSS Type | Ceramic PCB |
| GNSS Band | L1+L2 BAND |
Why Choose Eteily Technology
Eteily offers a wide selection of connectivity solutions, including antennas and RF cable assemblies, that are dependable and carefully made. This U.FL-to-SMA cable assembly demonstrates our dedication to quality, compatibility, and use in wireless applications.