Heat-Proof & Super Accurate: Detachable Probe!

Featured Product from Exsenco, LLC

More Info Email Supplier Request a Quote
GYHTR Probe - High Ambient Temperature (120?C), High Accuracy Type (detachable probe element)

GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m.

Download Full Spec Sheet