Robust Rotary Resolver

Featured Product from Exsenco, LLC

More Info Email Supplier Request a Quote

Electromagnetic Induction Type Rotary Resolver                    

Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal.
? Robust
The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern.
? Absolute type
The sensor is single turn absolute type which has the 14 bit per revolution parallel output.
? High resolution
The resolution is 0.022 degree per bit approximately.
? High accuracy
The accuracy of angular position output is less than 1 degree.

Click Here to learn more